Analog Devices LT3506AIFE#TRMPBF
- 收藏
- 对比
LT3506AIFE#TRMPBF
153-LT3506AIFE#TRMPBF
无类别的
--
大陆
立即发货

LT3506AIFE#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3506AIFE#TRMPBF详情
Analog Devices LT3506AIFE#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Metallic
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
LT3506AIFE#TRMPBF拓展信息







哦! 它是空的。