Analog Devices LT3517EFETRPBF#TRMPBF
- 收藏
- 对比
LT3517EFETRPBF#TRMPBF
153-LT3517EFETRPBF#TRMPBF
无类别的
--
大陆
立即发货

LT3517EFETRPBF#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3517EFETRPBF#TRMPBF详情
Analog Devices LT3517EFETRPBF#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
160 - 200
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
1000 - 2000
Type of electrical connection of main circuit
Screw connection
LT3517EFETRPBF#TRMPBF拓展信息







哦! 它是空的。