Analog Devices LT3517IFEPBF/EFE/HFE
- 收藏
- 对比
LT3517IFEPBF/EFE/HFE
153-LT3517IFEPBF/EFE/HFE
无类别的
--
大陆
立即发货

LT3517IFEPBF/EFE/HFE datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3517IFEPBF/EFE/HFE详情
Analog Devices LT3517IFEPBF/EFE/HFE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
320 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1200 - 8000
LT3517IFEPBF/EFE/HFE拓展信息







哦! 它是空的。