Analog Devices LT3685EMSETRPBF#PBF
- 收藏
- 对比
LT3685EMSETRPBF#PBF
153-LT3685EMSETRPBF#PBF
无类别的
--
大陆
立即发货

LT3685EMSETRPBF#PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3685EMSETRPBF#PBF详情
Analog Devices LT3685EMSETRPBF#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
145
高度
30
长度
190
LT3685EMSETRPBF#PBF拓展信息







哦! 它是空的。