Analog Devices LT3693IMSETRPBF/LT3693IMSE#TRMPBF
- 收藏
- 对比
LT3693IMSETRPBF/LT3693IMSE#TRMPBF
153-LT3693IMSETRPBF/LT3693IMSE#TRMPBF
无类别的
--
大陆
立即发货

LT3693IMSETRPBF/LT3693IMSE#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3693IMSETRPBF/LT3693IMSE#TRMPBF详情
Analog Devices LT3693IMSETRPBF/LT3693IMSE#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
LT3693IMSETRPBF/LT3693IMSE#TRMPBF拓展信息







哦! 它是空的。