Analog Devices LT3795EFE#WTRPBF
- 收藏
- 对比
LT3795EFE#WTRPBF
153-LT3795EFE#WTRPBF
无类别的
--
大陆
立即发货

mode range. The LT3795 also includes a separate input current sensing amplifier that is used to limit input current. The TG pin inverts and level shifts
1最小包装量--
LT3795EFE#WTRPBF详情
Analog Devices LT3795EFE#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
64 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1760 - 1760
Type of electrical connection of main circuit
Frame clamp
LT3795EFE#WTRPBF拓展信息







哦! 它是空的。