Analog Devices LT3970IDD#TRPBF
- 收藏
- 对比
LT3970IDD#TRPBF
153-LT3970IDD#TRPBF
无类别的
--
大陆
立即发货

LT3970IDD#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3970IDD#TRPBF详情
Analog Devices LT3970IDD#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Degree of protection (IP)
IP66
Built-in diameter
0 - 0
With light source
有
宽度
319
长度
511
LT3970IDD#TRPBF拓展信息







哦! 它是空的。