Analog Devices LT3971EMSE-3.3TRMPBF
- 收藏
- 对比
LT3971EMSE-3.3TRMPBF
153-LT3971EMSE-3.3TRMPBF
无类别的
--
大陆
立即发货

LT3971EMSE-3.3TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3971EMSE-3.3TRMPBF详情
Analog Devices LT3971EMSE-3.3TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 2500
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
LT3971EMSE-3.3TRMPBF拓展信息







哦! 它是空的。