Analog Devices LT4320IDD-1#TRMPBF
- 收藏
- 对比
LT4320IDD-1#TRMPBF
153-LT4320IDD-1#TRMPBF
无类别的
--
大陆
立即发货

LT4320IDD-1#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT4320IDD-1#TRMPBF详情
Analog Devices LT4320IDD-1#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
32
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
LT4320IDD-1#TRMPBF拓展信息







哦! 它是空的。