Analog Devices LT4322RDDM#PBF
- 收藏
- 对比
LT4322RDDM#PBF
153-LT4322RDDM#PBF
PMIC - 电源管理 - 专用型
DFN-8
大陆
立即发货

Power Management Specialized - PMIC Active Rectifier Ideal Diode Controller
1最小包装量--
LT4322RDDM#PBF详情
Analog Devices LT4322RDDM#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DFN-8
Input Voltage Range
9 VAC to 14 VAC, 9.5 VDC to 60 VDC
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
系列
LT4322
类型
Controller
LT4322RDDM#PBF拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.







哦! 它是空的。