Analog Devices LT6014IS8TRMPBF
- 收藏
- 对比
LT6014IS8TRMPBF
153-LT6014IS8TRMPBF
无类别的
--
大陆
立即发货

LT6014IS8TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT6014IS8TRMPBF详情
Analog Devices LT6014IS8TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP40
Built-in diameter
0 - 0
With light source
有
宽度
40
长度
64
LT6014IS8TRMPBF拓展信息







哦! 它是空的。