Analog Devices LT6016HMS8#TRMPBF
- 收藏
- 对比
LT6016HMS8#TRMPBF
153-LT6016HMS8#TRMPBF
无类别的
--
大陆
立即发货

The LT6015/LT6016/LT6017 are single/dual/quad rail-to-rail input operational amplifiers with input offset voltage...
1最小包装量--
LT6016HMS8#TRMPBF详情
Analog Devices LT6016HMS8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2200 - 2200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
LT6016HMS8#TRMPBF拓展信息







哦! 它是空的。