Analog Devices LT6108IMS8-2TRMPBF
- 收藏
- 对比
LT6108IMS8-2TRMPBF
153-LT6108IMS8-2TRMPBF
无类别的
--
大陆
立即发货

The LT6108 is a complete high side current sense device that incorporates a precision current sense amplifier, an...
1最小包装量--
添加到询价列表
LT6108IMS8-2TRMPBF详情
Analog Devices LT6108IMS8-2TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
LT6108IMS8-2TRMPBF拓展信息







哦! 它是空的。