Analog Devices LT6233IS6-10TRPBF#PBF
- 收藏
- 对比
LT6233IS6-10TRPBF#PBF
153-LT6233IS6-10TRPBF#PBF
无类别的
--
大陆
立即发货

LT6233IS6-10TRPBF#PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT6233IS6-10TRPBF#PBF详情
Analog Devices LT6233IS6-10TRPBF#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2500 - 2500
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
LT6233IS6-10TRPBF#PBF拓展信息







哦! 它是空的。