Analog Devices LT8302ES8E-3#WTRPBF
- 收藏
- 对比
LT8302ES8E-3#WTRPBF
153-LT8302ES8E-3#WTRPBF
无类别的
--
大陆
立即发货

The LT8302/LT8302-3 is a monolithic micropower isolated flyback converter. By sampling the isolated output voltage...
1最小包装量--
LT8302ES8E-3#WTRPBF详情
Analog Devices LT8302ES8E-3#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
LT8302ES8E-3#WTRPBF拓展信息







哦! 它是空的。