Analog Devices LT8390HUFD#WPBF
- 收藏
- 对比
LT8390HUFD#WPBF
153-LT8390HUFD#WPBF
无类别的
--
大陆
立即发货

The LT8390 is a synchronous 4-switch buck-boost DC/DC controller that regulates output voltage, input or output...
1最小包装量--
添加到询价列表
LT8390HUFD#WPBF详情
Analog Devices LT8390HUFD#WPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
LT8390HUFD#WPBF拓展信息







哦! 它是空的。