Analog Devices LT8607IDC#WTRMPBF
- 收藏
- 对比
LT8607IDC#WTRMPBF
153-LT8607IDC#WTRMPBF
无类别的
--
大陆
立即发货

to select Burst Mode operation or pulse-skipping with or without spread spectrum; the TR/SS pin programs soft-start or tracking. The DFN package omits
1最小包装量--
LT8607IDC#WTRMPBF详情
Analog Devices LT8607IDC#WTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
140 - 200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LT8607IDC#WTRMPBF拓展信息







哦! 它是空的。