Analog Devices LT8608HMSEPBF#TRMPBF
- 收藏
- 对比
LT8608HMSEPBF#TRMPBF
153-LT8608HMSEPBF#TRMPBF
无类别的
--
大陆
立即发货

LT8608HMSEPBF#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT8608HMSEPBF#TRMPBF详情
Analog Devices LT8608HMSEPBF#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
LT8608HMSEPBF#TRMPBF拓展信息







哦! 它是空的。