Analog Devices LT8609AJMSE#WTRPBF
- 收藏
- 对比
LT8609AJMSE#WTRPBF
153-LT8609AJMSE#WTRPBF
无类别的
--
大陆
立即发货

LT8609AJMSE#WTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT8609AJMSE#WTRPBF详情
Analog Devices LT8609AJMSE#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
8000 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 800
Degree of protection (IP)
IP40
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
LT8609AJMSE#WTRPBF拓展信息







哦! 它是空的。