Analog Devices LT8650SEV#WTRPBF
- 收藏
- 对比
LT8650SEV#WTRPBF
153-LT8650SEV#WTRPBF
无类别的
--
大陆
立即发货

VC pins allow optimal loop compensation for fast transient response. The VC pins can also be used for current sharing and the CLKOUT pin enables
1最小包装量--
LT8650SEV#WTRPBF详情
Analog Devices LT8650SEV#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LT8650SEV#WTRPBF拓展信息







哦! 它是空的。