Analog Devices LT8650SJV#WPBF
- 收藏
- 对比
LT8650SJV#WPBF
153-LT8650SJV#WPBF
无类别的
--
大陆
立即发货

VC pins allow optimal loop compensation for fast transient response. The VC pins can also be used for current sharing and the CLKOUT pin enables
1最小包装量--
添加到询价列表
LT8650SJV#WPBF详情
Analog Devices LT8650SJV#WPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
LT8650SJV#WPBF拓展信息







哦! 它是空的。