Analog Devices LT8650SJV#WTRPBF
- 收藏
- 对比
LT8650SJV#WTRPBF
153-LT8650SJV#WTRPBF
无类别的
--
大陆
立即发货

VC pins allow optimal loop compensation for fast transient response. The VC pins can also be used for current sharing and the CLKOUT pin enables
1最小包装量--
LT8650SJV#WTRPBF详情
Analog Devices LT8650SJV#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2200 - 2200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
LT8650SJV#WTRPBF拓展信息







哦! 它是空的。