Analog Devices LTC1064-2CNTRMPBF
- 收藏
- 对比
LTC1064-2CNTRMPBF
153-LTC1064-2CNTRMPBF
无类别的
--
大陆
立即发货

LTC1064-2CNTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1064-2CNTRMPBF详情
Analog Devices LTC1064-2CNTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 6
Rated current In
30
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1 - 10
深度
46.8
宽度
8
高度
99.6
长度
99.6
LTC1064-2CNTRMPBF拓展信息







哦! 它是空的。