Analog Devices LTC1097CS8#TRMPBF
- 收藏
- 对比
LTC1097CS8#TRMPBF
153-LTC1097CS8#TRMPBF
无类别的
--
大陆
立即发货

LTC1097CS8#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1097CS8#TRMPBF详情
Analog Devices LTC1097CS8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
LTC1097CS8#TRMPBF拓展信息







哦! 它是空的。