Analog Devices LTC1255IS8#TRMPBF
- 收藏
- 对比
LTC1255IS8#TRMPBF
153-LTC1255IS8#TRMPBF
无类别的
--
大陆
立即发货

LTC1255IS8#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1255IS8#TRMPBF详情
Analog Devices LTC1255IS8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
5
Type of electric connection
Plug-in connection
Degree of protection (IP)
IP20
Material of contact surface
Nickel
Voltage type for actuating
DC
Number of contacts as normally closed contact
1
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
50
宽度
10
高度
70.2
LTC1255IS8#TRMPBF拓展信息







哦! 它是空的。