Analog Devices LTC1263CS8#TRMPBF
- 收藏
- 对比
LTC1263CS8#TRMPBF
153-LTC1263CS8#TRMPBF
无类别的
--
大陆
立即发货

LTC1263CS8#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1263CS8#TRMPBF详情
Analog Devices LTC1263CS8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Other
Rated current In
10
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 1.5
高度
15.9
LTC1263CS8#TRMPBF拓展信息







哦! 它是空的。