Analog Devices LTC1294CCN/DCNTRMPBF
- 收藏
- 对比
LTC1294CCN/DCNTRMPBF
153-LTC1294CCN/DCNTRMPBF
无类别的
--
大陆
立即发货

LTC1294CCN/DCNTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1294CCN/DCNTRMPBF详情
Analog Devices LTC1294CCN/DCNTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
LTC1294CCN/DCNTRMPBF拓展信息







哦! 它是空的。