Analog Devices LTC1321CS#PBF
- 收藏
- 对比
LTC1321CS#PBF
153-LTC1321CS#PBF
无类别的
--
大陆
立即发货

LTC1321CS#PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1321CS#PBF详情
Analog Devices LTC1321CS#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
1
Construction type lens
Square
Degree of protection (IP), front side
IP65
Material front ring
Plastic
LTC1321CS#PBF拓展信息







哦! 它是空的。