Analog Devices LTC1539CGW#TR
- 收藏
- 对比
LTC1539CGW#TR
153-LTC1539CGW#TR
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

LTC1539 - Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
1最小包装量--
LTC1539CGW#TR详情
Analog Devices LTC1539CGW#TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
LTC1539CGW#TR拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。