Analog Devices LTC1543CGTRMPBF
- 收藏
- 对比
LTC1543CGTRMPBF
153-LTC1543CGTRMPBF
无类别的
--
大陆
立即发货

LTC1543CGTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1543CGTRMPBF详情
Analog Devices LTC1543CGTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
200
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
225
宽度
375
高度
375
LTC1543CGTRMPBF拓展信息







哦! 它是空的。