Analog Devices LTC1550LCMS8-2#TRMPBF
- 收藏
- 对比
LTC1550LCMS8-2#TRMPBF
153-LTC1550LCMS8-2#TRMPBF
无类别的
--
大陆
立即发货

LTC1550LCMS8-2#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC1550LCMS8-2#TRMPBF详情
Analog Devices LTC1550LCMS8-2#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
63 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
600 - 600
Type of electrical connection of main circuit
Frame clamp
LTC1550LCMS8-2#TRMPBF拓展信息







哦! 它是空的。