Analog Devices LTC1551LCS8-4.1
- 收藏
- 对比
LTC1551LCS8-4.1
153-LTC1551LCS8-4.1
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

IC Reg Swtchd Cap Inv 20MA 8SOIC
1最小包装量--
LTC1551LCS8-4.1详情
Analog Devices LTC1551LCS8-4.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC1551LCS8-4.1拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。