Analog Devices LTC2000CY-11#TRMPBF
- 收藏
- 对比
LTC2000CY-11#TRMPBF
153-LTC2000CY-11#TRMPBF
无类别的
--
大陆
立即发货

LTC2000CY-11#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2000CY-11#TRMPBF详情
Analog Devices LTC2000CY-11#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
深度
40.5
宽度
35.7
高度
22.4
长度
20.7
LTC2000CY-11#TRMPBF拓展信息







哦! 它是空的。