Analog Devices LTC2050HVIS5#WTRPBF
- 收藏
- 对比
LTC2050HVIS5#WTRPBF
153-LTC2050HVIS5#WTRPBF
无类别的
--
大陆
立即发货

and SO-8 packages offer power shutdown (active low). The LTC2050HVMP offer operating range from 4.5V to ±5.5V and operating temperature range of –55
1最小包装量--
LTC2050HVIS5#WTRPBF详情
Analog Devices LTC2050HVIS5#WTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
LTC2050HVIS5#WTRPBF拓展信息







哦! 它是空的。