Analog Devices LTC2174CUKG-14#TRMPBF
- 收藏
- 对比
LTC2174CUKG-14#TRMPBF
153-LTC2174CUKG-14#TRMPBF
无类别的
--
大陆
立即发货

LTC2174CUKG-14#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2174CUKG-14#TRMPBF详情
Analog Devices LTC2174CUKG-14#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3150 - 6300
Number of auxiliary contacts as normally open contact
2
Overload release current setting
504 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Number of auxiliary contacts as normally closed contact
2
LTC2174CUKG-14#TRMPBF拓展信息







哦! 它是空的。