Analog Devices LTC2205IUKTRMPBF
- 收藏
- 对比
LTC2205IUKTRMPBF
153-LTC2205IUKTRMPBF
无类别的
--
大陆
立即发货

LTC2205IUKTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2205IUKTRMPBF详情
Analog Devices LTC2205IUKTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Degree of protection (IP)
IP66
Built-in diameter
0 - 0
With light source
有
宽度
569
长度
561
LTC2205IUKTRMPBF拓展信息







哦! 它是空的。