Analog Devices LTC2206CUK-14TRMPBF
- 收藏
- 对比
LTC2206CUK-14TRMPBF
153-LTC2206CUK-14TRMPBF
无类别的
--
大陆
立即发货

LTC2206CUK-14TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2206CUK-14TRMPBF详情
Analog Devices LTC2206CUK-14TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
30
高度
32.7
长度
45.8
LTC2206CUK-14TRMPBF拓展信息







哦! 它是空的。