Analog Devices LTC2265CUJ-14TRMPBF
- 收藏
- 对比
LTC2265CUJ-14TRMPBF
153-LTC2265CUJ-14TRMPBF
无类别的
--
大陆
立即发货

LTC2265CUJ-14TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2265CUJ-14TRMPBF详情
Analog Devices LTC2265CUJ-14TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Packaging type
Other
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
高度
20.4
LTC2265CUJ-14TRMPBF拓展信息







哦! 它是空的。