Analog Devices LTC2301CMSTRPBFTRMPBF
- 收藏
- 对比
LTC2301CMSTRPBFTRMPBF
153-LTC2301CMSTRPBFTRMPBF
无类别的
--
大陆
立即发货

LTC2301CMSTRPBFTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2301CMSTRPBFTRMPBF详情
Analog Devices LTC2301CMSTRPBFTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
375 - 3000
Type of electrical connection of main circuit
Other
LTC2301CMSTRPBFTRMPBF拓展信息







哦! 它是空的。