Analog Devices LTC2310HMSE-16PB A73:A113TRMPBF
- 收藏
- 对比
LTC2310HMSE-16PB A73:A113TRMPBF
153-LTC2310HMSE-16PB A73:A113TRMPBF
无类别的
--
大陆
立即发货

LTC2310HMSE-16PB A73:A113TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2310HMSE-16PB A73:A113TRMPBF详情
Analog Devices LTC2310HMSE-16PB A73:A113TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Other
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
LTC2310HMSE-16PB A73:A113TRMPBF拓展信息







哦! 它是空的。