Analog Devices LTC2444IUHTRMPBF
- 收藏
- 对比
LTC2444IUHTRMPBF
153-LTC2444IUHTRMPBF
无类别的
--
大陆
立即发货

LTC2444IUHTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2444IUHTRMPBF详情
Analog Devices LTC2444IUHTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
108.3 - 118.2
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
200
长度
1129
LTC2444IUHTRMPBF拓展信息







哦! 它是空的。