Analog Devices LTC2635CMSE-LMI12TRMPBF
- 收藏
- 对比
LTC2635CMSE-LMI12TRMPBF
153-LTC2635CMSE-LMI12TRMPBF
无类别的
--
大陆
立即发货

LTC2635CMSE-LMI12TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2635CMSE-LMI12TRMPBF详情
Analog Devices LTC2635CMSE-LMI12TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
0.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC2635CMSE-LMI12TRMPBF拓展信息







哦! 它是空的。