Analog Devices LTC2636CDE-HZ8#TRMPBF
- 收藏
- 对比
LTC2636CDE-HZ8#TRMPBF
153-LTC2636CDE-HZ8#TRMPBF
无类别的
--
大陆
立即发货

LTC2636CDE-HZ8#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
LTC2636CDE-HZ8#TRMPBF详情
Analog Devices LTC2636CDE-HZ8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
LTC2636CDE-HZ8#TRMPBF拓展信息







哦! 它是空的。