Analog Devices LTC2977BIUPTRPBF/LTC2977BU#TRPBF
- 收藏
- 对比
LTC2977BIUPTRPBF/LTC2977BU#TRPBF
153-LTC2977BIUPTRPBF/LTC2977BU#TRPBF
无类别的
--
大陆
立即发货

LTC2977BIUPTRPBF/LTC2977BU#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2977BIUPTRPBF/LTC2977BU#TRPBF详情
Analog Devices LTC2977BIUPTRPBF/LTC2977BU#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2750 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
LTC2977BIUPTRPBF/LTC2977BU#TRPBF拓展信息







哦! 它是空的。