Analog Devices LTC2978UTRPBF
- 收藏
- 对比
LTC2978UTRPBF
153-LTC2978UTRPBF
无类别的
--
大陆
立即发货

LTC2978UTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2978UTRPBF详情
Analog Devices LTC2978UTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
1
Degree of protection (IP)
IP66
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
LTC2978UTRPBF拓展信息







哦! 它是空的。