Analog Devices LTC2983HLX#TRMPBF
- 收藏
- 对比
LTC2983HLX#TRMPBF
153-LTC2983HLX#TRMPBF
无类别的
--
大陆
立即发货

LTC2983HLX#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC2983HLX#TRMPBF详情
Analog Devices LTC2983HLX#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
宽度
0
长度
0
LTC2983HLX#TRMPBF拓展信息







哦! 它是空的。