Analog Devices LTC3208EUHTRPBF#TRMPBF
- 收藏
- 对比
LTC3208EUHTRPBF#TRMPBF
153-LTC3208EUHTRPBF#TRMPBF
无类别的
--
大陆
立即发货

LTC3208EUHTRPBF#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3208EUHTRPBF#TRMPBF详情
Analog Devices LTC3208EUHTRPBF#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC3208EUHTRPBF#TRMPBF拓展信息







哦! 它是空的。