Analog Devices LTC3350IUH#PBF
- 收藏
- 对比
LTC3350IUH#PBF
153-LTC3350IUH#PBF
无类别的
--
大陆
立即发货

LTC3350IUH#PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3350IUH#PBF详情
Analog Devices LTC3350IUH#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
0
Rated operation power at AC-3, 400 V
2.2
Rated permanent current Iu
10
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
LTC3350IUH#PBF拓展信息







哦! 它是空的。