Analog Devices LTC3371EUH#TRPBF
- 收藏
- 对比
LTC3371EUH#TRPBF
153-LTC3371EUH#TRPBF
无类别的
--
大陆
立即发货

LTC3371EUH#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3371EUH#TRPBF详情
Analog Devices LTC3371EUH#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
LTC3371EUH#TRPBF拓展信息







哦! 它是空的。