Analog Devices LTC3375EUK/IUK/HUK#TRMPBF
- 收藏
- 对比
LTC3375EUK/IUK/HUK#TRMPBF
153-LTC3375EUK/IUK/HUK#TRMPBF
无类别的
--
大陆
立即发货

LTC3375EUK/IUK/HUK#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3375EUK/IUK/HUK#TRMPBF详情
Analog Devices LTC3375EUK/IUK/HUK#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LTC3375EUK/IUK/HUK#TRMPBF拓展信息







哦! 它是空的。